3-770565-1 PCB Terminals by TE Connectivity

MINI AMP-IN 22-18 AWG SN/BRASS LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
3,750
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.07
983,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.07
934,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
126,000
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.12
49,373
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.07
49,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.09
12,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
3,750
in stock
Buy Now
Logo for element14
element14
from US$0.09
3,750
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.08
-
Buy Now
Logo for Boersig
Boersig
from US$0.07
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.07
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Finish Bright
Terminal Angle Straight
Stud Hole No
Terminal Size Miniature
Terminal & Splice Type Pin
Terminal Orientation Straight
Terminal Type PCB Pin
Contact Plating Material Tin
Underplating Material Brass
Height Above PC Board 1.73mm, .068in
Wire Insulation Diameter (Max) 2.79mm, .11in
PCB Thickness (Recommended) 1.57mm, .062in
Accepts Wire Insulation Diameter Range .06 – .11in, 1.52 – 2.79mm
Extension Below Board .09in, 2.29mm
PCB Hole Diameter .072in, 1.83mm
Wire Size 22 – 18AWG, .3 – .9mm²
Wire Insulation Support With
Comment No hand tools available., Machine applied applicator required., Not available in loose piece.
Packaging Method Reel
Packaging Quantity 7000
Terminates To Printed Circuit Board
Mounting Style Stud Mount
Termination Method Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

Terminals 18-22 AWG PRE-TIN Reel of 7000 | Rapid Electronics
22-18 AWG Brass Material Miniature Standard AMP-IN Terminal | Future Electronics
MINI AMP-IN 22-18 AWG SN/BRASS LF PCB Terminal Type: PCB Pin PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in PCB Hole Diameter: 1.83 mm PCB Hole Diameter: .072 in PCB Pin 1.57 mm .062" 1.83 mm | PCB Terminal | Part Number: 3-770565-1 | Internal Number: 3-770565-1 | TE Connectivity | TE Store
TE Connectivity - AMP MINI AMP-IN 22-18 AWG SN/BRASS LF | Distrelec
Mini Amp-In 22-18 Awg Sn/Brass Lf | TE Connectivity 3-770565-1 | RS Americas
Terminal, Pcb, 1.83Mm Rohs Compliant: Yes |Te Connectivity 3-770565-1 | Newark Electronics
TERMINAL, PCB, 1.83MM | Farnell
Quick Disconnect Terminal 18-22AWG 5.59mm 3.94mm Tin Strip | Avnet America
MINI AMP-IN 22-18 AWG SN/BRASS LF | Boersig
MINI AMP-IN SN/BRASS LF | TTI Europe
MINI AMP-IN 22-18 AWG SN/BRASS | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-770565-1?

Additional datasheets, footprints and schematics for 3-770565-1 are listed on our Part Details page. You can also find images and similar parts to 3-770565-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-770565-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-770565-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-770565-1 fall under?

The 3-770565-1 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 3-770565-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-770565-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-770565-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-770565-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Future Electronics, TE Store and Distrelec have stock available or on a lead time for 3-770565-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-770565-1 often in real-time on the comparison pages.

What if I can't find stock of 3-770565-1?

You can fill out our help required form which you can use to request a quote for 3-770565-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay