Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.93
|
20,415
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
5,245
in stock
|
Buy Now | |
TE Store
from US$1.19
|
5,101
in stock
|
Buy Now | |
Rapid Electronics
from US$0.94
|
4,959
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
4,915
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
4,145
in stock
|
Buy Now | |
Farnell
from US$0.98
|
3,950
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.93
|
3,370
in stock
|
Buy Now | |
element14
from US$0.82
|
1,435
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
79
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
44
in stock
|
Buy Now | |
Boersig
from US$0.98
|
20
in stock
|
Buy Now | |
Avnet America
-
|
5,245
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Packaging Method | Bag |
---|---|
Packaging Quantity | 1000 |
Accessory Type | Ferrule |
Product Type | Accessory |
Grade | Standard |
SHLDNG FERRULE PLTD BULK PKG | Heilind Electronics |
3-747579-4 Rohs Compliant: Yes |Amp Te Connectivity 3-747579-4 | Newark Electronics |
SHLDNG FERRULE, PLTD, BULK PKG Strain Relief Accessory Type: Ferrule Packaging Method: Bag Packaging Quantity: 1000 Ferrule Bag 1000 | Connector Strain Relief | Part Number: 3-747579-4 | Internal Number: 3-747579-4 | TE Connectivity | TE Store |
AMPLIMITE d-sub ferrule, 8.23 to 9.53mm | RS |
D-Sub Tools&Hardware DSUB ACC: FERRULE | Rapid Electronics |
Amplimite Standard Grade Shielded Ferrule | Future Electronics |
D SUB FERRULES | Farnell |
D-SUB FERRULE, 9.53MM, STEEL BODY | element14 |
FERRULE, SHIELDING, HD-20, HDE-20, HDP-20, HDP-22, STEPPED, SHELL SIZE 1, 2, 3 | TE Connectivity 3-747579-4 | RS Americas |
TE Connectivity - AMP SHLDNG FERRULE PLTD BULK PKG | Distrelec |
Cable Accessories Ferrule Steel Bright Tin Over Copper | Avnet America |
Where can I find additional details, specifications and documents for a 3-747579-4?
Additional datasheets, footprints and schematics for 3-747579-4 are listed on our Part Details page. You can also find images and similar parts to 3-747579-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-747579-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-747579-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-747579-4 fall under?
The 3-747579-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 3-747579-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-747579-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-747579-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-747579-4 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, TE Store, RS and Rapid Electronics have stock available or on a lead time for 3-747579-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-747579-4 often in real-time on the comparison pages.
What if I can't find stock of 3-747579-4?
You can fill out our help required form which you can use to request a quote for 3-747579-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.