Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393309 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
280
in stock
|
Buy Now | |
Powell Electronics
from US$0.24
|
28,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
21,538
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
16,921
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
16,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
11,444
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
11,444
in stock
|
Buy Now | |
element14
from US$0.40
|
6,301
in stock
|
Buy Now | |
Farnell
from US$0.28
|
6,301
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
3,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
2,715
in stock
|
Buy Now | |
Sager
from US$0.23
|
968
in stock
|
Buy Now | |
TE Store
from US$0.49
|
336
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
4
in stock
|
Buy Now | |
Avnet Asia
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.33
|
-
|
Buy Now | |
Carlton-Bates
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Length | .44in |
---|---|
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Grade | Standard |
Product Type | Accessory |
Accessory Type | Ferrule |
SHLDNG FERRULE PLTD BULK PKG | Heilind Electronics |
D-Sub Tools&Hardware SHIELDING FERRULE | Rapid Electronics |
D Sub Stepped Ferrule, 4.83Mm, Steel | Newark Electronics |
Cable Accessories Ferrule Steel Bright Tin Over Copper | Avnet America |
FERRULE, 6.25MM | element14 |
D-Sub Tools & Hardware SHIELDING FERRULE | Sager |
SHLDNG FERRULE, PLTD, BULK PKG Strain Relief Accessory Type: Ferrule Packaging Method: Bag Packaging Quantity: 1000 Ferrule Bag 1000 | Connector Strain Relief | Part Number: 3-747579-0 | Internal Number: 3-747579-0 | Alias Number: 1393309 | TE Connectivity | TE Store |
AMPLIMITE d-sub ferrule, 4.19 to 6.25mm | RS |
Sleeve | Transfer Multisort Elektronik |
HD20/HDE20/HDP20/HDP22 Series Stepped Full Metal Shell Ferrule Accessory | Future Electronics |
Shielding / Split-Ring Ferrules Connector Ferrule Stepped | TE Connectivity 3-747579-0 | RS Americas |
Insulated Ferrule Steel | Carlton-Bates |
TE Connectivity Connector Accessories Ferrule Straight Copper Bright Tin Over Copper Bag | Distrelec |
Status: | Unknown |
---|---|
Series: | Amplimite Series |
RoHS: | Unknown |
For Use With | HD-20 HDE-20 HDP-20 HDP-22 Connector |
---|---|
Connector Body Material | Steel Body |
Cable Diameter Max | 6.25mm |
Product Range | Amplimite Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Min | 4.19mm |
Where can I find additional details, specifications and documents for a 3-747579-0?
Additional datasheets, footprints and schematics for 3-747579-0 are listed on our Part Details page. You can also find images and similar parts to 3-747579-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-747579-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-747579-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-747579-0 fall under?
The 3-747579-0 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 3-747579-0 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-747579-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-747579-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-747579-0 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 3-747579-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-747579-0 often in real-time on the comparison pages.
What if I can't find stock of 3-747579-0?
You can fill out our help required form which you can use to request a quote for 3-747579-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.