Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Ferrule Shape | Outer |
---|---|
Ferrule Diameter | 17.78mm, .7in |
Ferrule Plating Material | Tin |
Ferrule Material | Copper |
Ferrule Type | Crimp |
Cable Outside Diameter | 7.62 – 8.89mm |
Packaging Method | Bag |
Packaging Quantity | 100 |
Shell Size | 4, 2, 5, 3 |
Product Type | Accessory |
Accessory Type | Ferrule |
Shielded | Yes |
SHLDING FERRULE,PLTD,BULK PKG Strain Relief Accessory Type: Shielding Ferrule Compatible With Connector Shell Size: 5 3 2 4 Shielded: Yes Packaging Method: Bag Packaging Quantity: 100 Shielding Ferrule 5 | Connector Strain Relief | Part Number: 3-745130-9 | Internal Number: 3-745130-9 | TE Connectivity | TE Store |
Backshell Ferrule | Newark Electronics |
HDP-20 Series ╪ 8.99 mm Cooper Ferrule Crimp Cable Clamp Accessory | Future Electronics |
Cable Accessories Ferrule Copper Tin | Avnet America |
FERRULE, SHIELDING, CRIMP, 8.99 MM, SHELL SIZE 2, 3, 4, 5 | TE Connectivity 3-745130-9 | RS Americas |
Where can I find additional details, specifications and documents for a 3-745130-9?
Additional datasheets, footprints and schematics for 3-745130-9 are listed on our Part Details page. You can also find images and similar parts to 3-745130-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-745130-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-745130-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-745130-9 fall under?
The 3-745130-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 3-745130-9 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-745130-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-745130-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-745130-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 3-745130-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-745130-9 often in real-time on the comparison pages.
What if I can't find stock of 3-745130-9?
You can fill out our help required form which you can use to request a quote for 3-745130-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.