Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.94
Cutter Type | Oblique |
---|---|
Overall Length | 115mm |
Cut Type | - |
Cutting Capacity Max | 1.2mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Blade Angle | 29° |
Copper Wire Cutting Capacity | 1.2mm |
Edge Finish / Profile | without side face |
Hard Wire Cutting Capacity | 0.4mm |
Joint Construction | Box joint double leaf spring |
Length | 115mm |
Length Imperial | 4.5" |
Material | High quality steel |
Soft Iron Cutting Capacity | 1mm |
Standard | IEC 61340 |
Weight | 65g |
Cutter, Top, Oblique, Conductive | Newark Electronics |
CUTTER, TOP, OBLIQUE, CONDUCTIVE | element14 |
Where can I find additional details, specifications and documents for a 3-675-15?
Additional datasheets, footprints and schematics for 3-675-15 are listed on our Part Details page. You can also find images and similar parts to 3-675-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-675-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-675-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-675-15 fall under?
The 3-675-15 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 3-675-15 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-675-15 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-675-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-675-15 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 3-675-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-675-15 often in real-time on the comparison pages.
What if I can't find stock of 3-675-15?
You can fill out our help required form which you can use to request a quote for 3-675-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.