Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$94.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$94.99
|
No stock
|
Buy Now |
Cutter Type | - |
---|---|
Overall Length | 130mm |
Cut Type | End |
Cutting Capacity Max | 0.6mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Copper Wire Cutting Capacity | 0.6mm |
Length | 130mm |
Standard | IEC 61340 |
Weight | 60g |
CUTTER, TIP, ESD SAFE | Farnell |
Where can I find additional details, specifications and documents for a 3-671-15 EUROLINE CONDUCTIVE?
Additional datasheets, footprints and schematics for 3-671-15 EUROLINE CONDUCTIVE are listed on our Part Details page. You can also find images and similar parts to 3-671-15 EUROLINE CONDUCTIVE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-671-15 EUROLINE CONDUCTIVE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-671-15 EUROLINE CONDUCTIVE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-671-15 EUROLINE CONDUCTIVE fall under?
The 3-671-15 EUROLINE CONDUCTIVE is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 3-671-15 EUROLINE CONDUCTIVE when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-671-15 EUROLINE CONDUCTIVE you can contact the distributor directly for product support, shipping queries etc.
Is the 3-671-15 EUROLINE CONDUCTIVE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-671-15 EUROLINE CONDUCTIVE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 3-671-15 EUROLINE CONDUCTIVE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-671-15 EUROLINE CONDUCTIVE often in real-time on the comparison pages.
What if I can't find stock of 3-671-15 EUROLINE CONDUCTIVE?
You can fill out our help required form which you can use to request a quote for 3-671-15 EUROLINE CONDUCTIVE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.