Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-6609128-0 |
Voltage Selection | 2-Voltage |
---|---|
Fuse Options | Single, Dual |
Current Rating | 6A |
Input Voltage Select | Dual AC (Series/Parallel) |
Voltage (Max) | 120VAC, 240VAC |
Mount Style | Flanged |
Mount Angle | Vertical |
Comment | Voltage Selectable |
Ground Option | None |
Type of Connector | IEC 320/C-14 |
Input Type | IEC |
Switch Type | None |
Ground Choke Option | No |
Filtered | No |
Filter Type | Power Entry Module |
Output Type | .110" FASTON |
Operating Temperature Range | -10 – 40°C |
Power Entry Module Unfiltered PL 3 POS 120VAC/240VAC 6A ST 1 Port | Avnet America |
AC Power Entry Modules 6A IEC - .110 FASTON UNFLTRD FLANGE MNT | Sager |
Where can I find additional details, specifications and documents for a 3-6609128-0?
Additional datasheets, footprints and schematics for 3-6609128-0 are listed on our Part Details page. You can also find images and similar parts to 3-6609128-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6609128-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6609128-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6609128-0 fall under?
The 3-6609128-0 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-6609128-0 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6609128-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6609128-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6609128-0 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 3-6609128-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6609128-0 often in real-time on the comparison pages.
What if I can't find stock of 3-6609128-0?
You can fill out our help required form which you can use to request a quote for 3-6609128-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.