Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-6609074-0 |
Voltage (Max) | 80VDC |
---|---|
Current Rating | 60A |
Mount Style | Bulkhead, Rack |
Output Orientation | Straight |
Filter Type | DC |
Output Type | Redundant Stud |
Filtered | Yes |
Input Type | Redundant Stud |
Operating Temperature Range | -10 – 55°C |
Power Line Filter 60A 80VDC Terminal Block Bulkhead/Rack | Avnet America |
Power Line Filters 60A REDUNDANT STUD BULKHEAD & RACK | Sager |
Where can I find additional details, specifications and documents for a 3-6609074-0?
Additional datasheets, footprints and schematics for 3-6609074-0 are listed on our Part Details page. You can also find images and similar parts to 3-6609074-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6609074-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6609074-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6609074-0 fall under?
The 3-6609074-0 is listed under EMI Filters > Power Line Filters > DC Filters.
Can I view similar or alternative parts?
You can view similar parts to 3-6609074-0 when available in the DC Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6609074-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6609074-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6609074-0 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 3-6609074-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6609074-0 often in real-time on the comparison pages.
What if I can't find stock of 3-6609074-0?
You can fill out our help required form which you can use to request a quote for 3-6609074-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.