Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 8.35A |
Contact Mating Area Plating Material Thickness | 3.81 – 6.35µm, 150 – 250µin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
3 Position 2.54mm Vertical Mount PCB Mount Header | Future Electronics |
Special Order: 03P MTA100 SHRDED HDR ASSY SN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Polyester Vertical PCB Header: 2.54Mm & Shrouded & Mta 100 | Part Number: 3-647543-3 | Internal Number: 3-647543-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-647543-3?
Additional datasheets, footprints and schematics for 3-647543-3 are listed on our Part Details page. You can also find images and similar parts to 3-647543-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647543-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647543-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647543-3 fall under?
The 3-647543-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-647543-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647543-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647543-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647543-3 have stock available?
Authorised distributors including Future Electronics, Avnet America and TE Store have stock available or on a lead time for 3-647543-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647543-3 often in real-time on the comparison pages.
What if I can't find stock of 3-647543-3?
You can fill out our help required form which you can use to request a quote for 3-647543-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.