Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Positions | 9 |
Number of Power Positions | 9 |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 15µm, .38µin |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Underplate Material Thickness | 1.27 – 1.77µm, 1.27 – 1.77µin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Contact Retention | With |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Length | 1.56in, 39.62mm |
Wire Size | .8 – .9mm², 18AWG |
Height | 12.37mm, .487in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-2 |
Wire & Cable IDC Installation Type | Feed Through |
Cable Exit Angle | 90° |
Housing Material | Nylon |
Housing Color | Orange |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
Strain Relief | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Contact Retention Type | Locking Lance |
Circuit Application | Power & Signal |
For Use With | MTA .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 900 |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector Assembly |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire/Cable Type | Discrete Wire |
Wire Type | Solid, Stranded |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09P MTA156 PSTD CONN 18AWG LF | Heilind Electronics |
09P Mta156 Pstd Conn 18Awg Lf |Amp Te Connectivity 3-647481-9 | Newark Electronics |
Conn IDC Connector M 9 POS 3.96mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA 156 Series |
RoHS: | Unknown |
Product Range | MTA 156 Series |
---|---|
Gender | Plug |
No. of Positions | 9Ways |
Pitch Spacing | 3.96mm |
For Use With | AMP MTA 156 Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-647481-9?
Additional datasheets, footprints and schematics for 3-647481-9 are listed on our Part Details page. You can also find images and similar parts to 3-647481-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647481-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647481-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647481-9 fall under?
The 3-647481-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-647481-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647481-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647481-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647481-9 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 3-647481-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647481-9 often in real-time on the comparison pages.
What if I can't find stock of 3-647481-9?
You can fill out our help required form which you can use to request a quote for 3-647481-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.