Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.15
|
No stock
|
Buy Now | |
Avnet America
from US$0.10
|
18,044
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
16,000
in stock
|
Buy Now | |
Farnell
from US$0.18
|
13,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
12,221
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material Thickness | 50µin, 1.27µm |
---|---|
Wire Contact Termination Area Plating Material Thickness | 80µin, 2.03µm |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Post Tin |
Contact Mating Area Plating Material Finish | Matte |
Wire Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 2.03µm, 80µin |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 10A |
Wire Size | 24 – 18AWG, .2 – .9mm² |
Accepts Wire Insulation Diameter Range | .07 – .112in, 1.78 – 2.84mm |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Use With | SL-156 Large Insulation Diameter Wire |
Circuit Application | Power |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board, Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
SL156 HOODED CONT LID LP LF | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
SL156 HOODED CONT, LID,LP LF Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Wire-To-Board Connector Contacts: Socket & Wire Size 30-16 Awg & Sl 156 | Part Number: 3-647409-1 | Internal Number: 3-647409-1 | TE Connectivity | TE Store |
Product Range:Sl-156 Series | Newark Electronics |
SL156 HOODED CONT, LID, LP LF | TE Connectivity 3-647409-1 | RS Americas |
Where can I find additional details, specifications and documents for a 3-647409-1?
Additional datasheets, footprints and schematics for 3-647409-1 are listed on our Part Details page. You can also find images and similar parts to 3-647409-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647409-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647409-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647409-1 fall under?
The 3-647409-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-647409-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647409-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647409-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647409-1 have stock available?
Authorised distributors including Avnet America, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 3-647409-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647409-1 often in real-time on the comparison pages.
What if I can't find stock of 3-647409-1?
You can fill out our help required form which you can use to request a quote for 3-647409-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.