Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.37
|
250
in stock
|
Buy Now | |
Newark Electronics
from US$3.68
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$4.77
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$3.66
|
250
in stock
|
Buy Now | |
RS
from US$238.92
|
-
|
Buy Now | |
Avnet America
from US$2.37
|
-
|
Buy Now | |
TE Store
from US$2.98
|
-
|
Buy Now | |
Farnell
from US$3.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 12 |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Mating Post Length | .3in, 7.62mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Length | 1.966in, 49.94mm |
Height | .525in, 13.34mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Latch Detent |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Quantity | 1 |
Packaging Method | Package |
Contact Type | Tab, Pin |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
12P Mta156 Shrd Hdr Assy Sq Sn |Amp Te Connectivity 3-647123-2 | Newark Electronics |
TE Connectivity - AMP PWR CONN 12P MTA156 SHRD HDR ASSY SQ SN | Distrelec |
Conn Shrouded Header HDR 12 POS 3.96mm Solder ST Thru-Hole | Avnet America |
12P MTA156 SHRD HDR ASSY SQ SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 12 | Rectangular Power Connector | Part Number: 3-647123-2 | Internal Number: 3-647123-2 | 3.96 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MTA 156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | MTA 156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-647123-2?
Additional datasheets, footprints and schematics for 3-647123-2 are listed on our Part Details page. You can also find images and similar parts to 3-647123-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647123-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647123-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647123-2 fall under?
The 3-647123-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-647123-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647123-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647123-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647123-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 3-647123-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647123-2 often in real-time on the comparison pages.
What if I can't find stock of 3-647123-2?
You can fill out our help required form which you can use to request a quote for 3-647123-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.