3-647117-6 PCB Connectors by TE Connectivity

06P MTA100 HDR HT FL 30AU LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for Farnell
Farnell
from US$1.85
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.98
-
Buy Now
Logo for TE Store
TE Store
from US$3.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Positions 6
Number of Rows 1
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Type Pin
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Mating Area Plating Material Finish Bright
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Thickness 150 – 350µin, 3.81 – 8.89µm
端子の下地めっきの材料 Nickel
Contact Layout Inline
PCB Contact Termination Area Plating Material Finish Matte
Mating Post Length 7.37mm, .29in
Contact Current Rating (Max) 5A
Contact Mating Area Plating Material Thickness 30µin, .76µm
Contact Base Material Copper Alloy
Contact Shape & Form Square
Contact Mating Area Plating Material Gold
PCB Thickness (Recommended) 1.57mm, .062in
Connector Height 8.81mm, .34in
コネクタの高さ 8.81mm
Operating Voltage 250VAC
Housing Material Nylon 4/6
Right Angle Bending Side Front
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
UL Rating Recognized
CSA File Number LR7189
Agency/Standard UL, CSA
CSA Rating Certified
UL Flammability Rating UL 94V-0
UL File Number E28476
PCB Mount Alignment Without
Panel Mount Feature Without
Connector Mounting Type Board Mount
Mating Retention With
Strain Relief Without
PCB Mount Retention Without
Circuit Application Signal
実装方法 Bag/Box
Packaging Method Bag/Box
Packaging Quantity 500
Sealable No
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Header Type Unshrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Wire & Cable Solder
Termination Post & Tail Length 3.56mm, .14in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

06P Mta100 Hdr Ht Fl 30Au Lf |Amp Te Connectivity 3-647117-6 | Newark Electronics
Conn Wire to Board HDR 6 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America
Special Order: 06P MTA100 HDR HT FL 30AU LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 6 | PCB Header: Nylon & Right Angle & 2.54 Mm | Part Number: 3-647117-6 | Internal Number: 3-647117-6 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-647117-6?

Additional datasheets, footprints and schematics for 3-647117-6 are listed on our Part Details page. You can also find images and similar parts to 3-647117-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-647117-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647117-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-647117-6 fall under?

The 3-647117-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-647117-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647117-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-647117-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-647117-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 3-647117-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-647117-6 often in real-time on the comparison pages.

What if I can't find stock of 3-647117-6?

You can fill out our help required form which you can use to request a quote for 3-647117-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay