Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Panel Gasket | No |
---|---|
Number of Positions | 5 |
Number of Cavities | 5 |
Number of Rows | 1 |
Contact Plating Material | Tin |
端子のタイプ | Tab |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Layout | In-line |
幅 | 21.4mm |
Length | .6in, 15.24mm |
Height | .494in, 12.54mm |
Wire Size | 22AWG, .3 – .4mm² |
Width | .843in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Red |
Housing Material | Nylon 6/6 |
UL Rating | Recognized |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
Mating Alignment | With |
Mating Retention Type | Latch |
Contact Retention Type | Locking Lance |
Panel Mount | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 150 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shielded | No |
Connector Type | Connector Assembly |
Sealable | No |
Shape | Rectangular |
Wire/Cable Type | Stranded |
Connector Style | Plug |
Insertion Force | Standard |
Connector & Contact Terminates To | Wire & Cable |
Product Style | Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
05P22Awg Mta100 Pstd Assy Wht W/Red Strpe |Amp Te Connectivity 3-647000-5 | Newark Electronics |
Conn IDC Connector F 5 POS 2.54mm IDT ST Cable Mount | Avnet America |
Circular Connector, 05P MTA100 PSTD CONN ASSY LF MTA-100 Series | TE Connectivity 3-647000-5 | RS Americas |
Special Order: 05P MTA100 PSTD CONN ASSY LF Connector Product Type: Connector Assembly Connector & Housing Type: Plug Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Plug With Polarization | Mta Plug: Nylon & Tin Plated & 2.54 Mm & With Mating Alignment | Part Number: 3-647000-5 | Internal Number: 3-647000-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-647000-5?
Additional datasheets, footprints and schematics for 3-647000-5 are listed on our Part Details page. You can also find images and similar parts to 3-647000-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-647000-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-647000-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-647000-5 fall under?
The 3-647000-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-647000-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-647000-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-647000-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-647000-5 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TE Store have stock available or on a lead time for 3-647000-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-647000-5 often in real-time on the comparison pages.
What if I can't find stock of 3-647000-5?
You can fill out our help required form which you can use to request a quote for 3-647000-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.