Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Signal Positions | 12 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 6 |
Number of Positions | 18 |
Row-to-Row Spacing | 2.54mm, .1in |
Number of Rows | 4 |
Board-to-Board Configuration | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Housing Material | Polyphthalamide |
Centerline (Pitch) | 2.54mm, 5.08mm, .1in, .2in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Contact Type | Receptacle |
Product Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Housing Type | Receptacle Housing |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Where can I find additional details, specifications and documents for a 3-6450850-9?
Additional datasheets, footprints and schematics for 3-6450850-9 are listed on our Part Details page. You can also find images and similar parts to 3-6450850-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6450850-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6450850-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6450850-9 fall under?
The 3-6450850-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-6450850-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6450850-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6450850-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6450850-9 have stock available?
There is no stock from authorised distributors for 3-6450850-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6450850-9 often in real-time on the comparison pages.
What if I can't find stock of 3-6450850-9?
You can fill out our help required form which you can use to request a quote for 3-6450850-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.