Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 31 |
---|---|
PCB Mount Orientation | Right Angle |
Row-to-Row Spacing | 2.54mm, .1in |
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 7 |
Number of Rows | 4 |
Number of Signal Positions | 24 |
Contact Current Rating (Max) | 75A |
Contact Mating Area Plating Thickness | 3µin, .76µm |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 300VAC, 300VDC |
Centerline (Pitch) | 2.92mm, .1in, 2.54mm, .115in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Contact Type | Pin |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
MBXLE R/A HEADER 3ACP + 4P + 24S Rectangular Power Connector Type: Header Connector System: Board-to-Board Number of Positions: 31 Centerline (Pitch): 2.54 mm 2.92 mm Centerline (Pitch): .115 in .1 in Header Board-to-Board 31 2.54 mm | Rectangular Power Connector | Part Number: 3-6450832-8 | Internal Number: 3-6450832-8 | TE Connectivity | TE Store |
Mbxl R/A Header 3Acp + 4P + 24S |Te Connectivity 3-6450832-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3-6450832-8?
Additional datasheets, footprints and schematics for 3-6450832-8 are listed on our Part Details page. You can also find images and similar parts to 3-6450832-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6450832-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6450832-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6450832-8 fall under?
The 3-6450832-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-6450832-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6450832-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6450832-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6450832-8 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 3-6450832-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6450832-8 often in real-time on the comparison pages.
What if I can't find stock of 3-6450832-8?
You can fill out our help required form which you can use to request a quote for 3-6450832-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.