Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.17
|
20,158
in stock
|
Buy Now | |
Newark Electronics
from US$7.78
|
20,158
in stock
|
Buy Now | |
Rapid Electronics
from US$6.55
|
20,158
in stock
|
Buy Now | |
Chip One Stop
from US$4.54
|
20,158
in stock
|
Buy Now | |
Farnell
from US$13.05
|
16,140
in stock
|
Buy Now | |
Avnet Asia
from US$6.97
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$6.36
|
-
|
Buy Now | |
RS Americas
from US$8.32
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 12 |
Number of Positions | 16 |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | .1in, 2.54mm |
Number of Power Positions | 4 |
Contact Current Rating (Max) | 42A |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Noble Metal |
Operating Voltage | 200VAC, 60VDC, 60VAC, 200VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 6.35mm, .1in, 2.54mm, .25in |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Pin |
Connector System | Board-to-Board |
Housing Type | Plug |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Power To The Board Mbxl R/A Hdr 4P+12S |Amp Te Connectivity 3-6450332-2 | Newark Electronics |
Power to the Board MBXL R/A HDR 4P+12S | Rapid Electronics |
TE Connectivity - AMP PWR CONN MBXL R/A HDR 4P+12S | Distrelec |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
MBXL R/A HDR 4P plus 12S, Rectangular Power Connectors | TE Connectivity 3-6450332-2 | RS Americas |
Where can I find additional details, specifications and documents for a 3-6450332-2?
Additional datasheets, footprints and schematics for 3-6450332-2 are listed on our Part Details page. You can also find images and similar parts to 3-6450332-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6450332-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6450332-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6450332-2 fall under?
The 3-6450332-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-6450332-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6450332-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6450332-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6450332-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-6450332-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6450332-2 often in real-time on the comparison pages.
What if I can't find stock of 3-6450332-2?
You can fill out our help required form which you can use to request a quote for 3-6450332-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.