Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.33
|
17,549
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
17,549
in stock
|
Buy Now | |
Rapid Electronics
from US$4.09
|
17,549
in stock
|
Buy Now | |
Chip One Stop
from US$2.81
|
17,549
in stock
|
Buy Now | |
Farnell
from US$4.69
|
14,060
in stock
|
Buy Now | |
Avnet America
from US$3.41
|
-
|
Buy Now |
Row-to-Row Spacing | 2.54mm, .1in |
---|---|
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 5 |
Number of Positions | 13 |
Number of Signal Positions | 8 |
Number of Rows | 4 |
Contact Current Rating (Max) | 42A |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Operating Voltage | 60VDC, 60VAC, 200VDC, 300VAC, 300VDC, 200VAC |
Centerline (Pitch) | .25in, 7.62mm, 6.35mm, .1in, .3in, 2.54mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Contact Type | Socket |
Product Type | Connector Assembly |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mbxl R/A Rcpt 3Acp+8S+2P |Amp Te Connectivity 3-6450170-9 | Newark Electronics |
TE Connectivity MBXL R/A RCPT 3ACP+8S+2P Board Connector | Distrelec |
BACKPLANE CONN, RCPT, 13POS, THT | Farnell |
Multi-Beam XL Receptacle Assembly with Guides Right Angle 8-Signal 3-AC Power 2-Power Noble Metal Plated Copper Alloy | Avnet America |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM XL Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM XL Series |
---|---|
No. of Contacts | 13Contacts |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | 2.54mm |
Contact Material | Copper Alloy |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-6450170-9?
Additional datasheets, footprints and schematics for 3-6450170-9 are listed on our Part Details page. You can also find images and similar parts to 3-6450170-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6450170-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6450170-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6450170-9 fall under?
The 3-6450170-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-6450170-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6450170-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6450170-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6450170-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-6450170-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6450170-9 often in real-time on the comparison pages.
What if I can't find stock of 3-6450170-9?
You can fill out our help required form which you can use to request a quote for 3-6450170-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.