Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Power Contact Material | Tin |
---|---|
Underplate Material Thickness | 3.18µm |
Contact Termination Area Plating Thickness | 2.54µm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | High Temperature Thermoplastic |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Retention Type | Boardlock |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Connector System | Board-to-Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 3-6450120-2?
Additional datasheets, footprints and schematics for 3-6450120-2 are listed on our Part Details page. You can also find images and similar parts to 3-6450120-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6450120-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6450120-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6450120-2 fall under?
The 3-6450120-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-6450120-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6450120-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6450120-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6450120-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 3-6450120-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6450120-2 often in real-time on the comparison pages.
What if I can't find stock of 3-6450120-2?
You can fill out our help required form which you can use to request a quote for 3-6450120-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.