Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Panel Gasket | No |
Number of Positions | 2 |
Number of Cavities | 2 |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Gold |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Layout | In-line |
端子のタイプ | Tab |
Height | 12.37mm, .487in |
Width | 1.01in |
幅 | 25.65mm |
Wire Size | 22AWG, .3 – .4mm² |
Length | 11.89mm, .468in |
Operating Voltage | 600VAC |
Housing Color | Red |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon 6/6 |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
UL File Number | E28476 |
UL-Brandschutzklasse | UL 94V-2 |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Contact Retention Type | Locking Lance |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Contact Retention | With |
Panel Mount | No |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Quantity | 2500 |
Packaging Method | Tape |
Connector System | Wire-to-Wire |
Wire/Cable Type | Stranded |
Housing Type | Tab Housing |
Connector Style | Plug |
Insertion Force | Standard |
Product Type | Connector |
Product Style | Assembly |
Connector & Contact Terminates To | Wire & Cable |
Shape | Rectangular |
Sealable | No |
Shielded | No |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P Mta156 Pstd Conn 22Awg Lf |Amp Te Connectivity 3-644809-2 | Newark Electronics |
Conn IDC Connector M 2 POS 3.96mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 3-644809-2?
Additional datasheets, footprints and schematics for 3-644809-2 are listed on our Part Details page. You can also find images and similar parts to 3-644809-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644809-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644809-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644809-2 fall under?
The 3-644809-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644809-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644809-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644809-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644809-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-644809-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644809-2 often in real-time on the comparison pages.
What if I can't find stock of 3-644809-2?
You can fill out our help required form which you can use to request a quote for 3-644809-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.