Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Current Rating (Max) | 7A |
Connector Length | 19.81mm, .78in |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
PCB Mount Alignment Type | Peg |
PCB Mount Retention Type | Tab |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Circuit Application | Power |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Header Type | Unshrouded |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn Wire to Board HDR 8 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-644661-8?
Additional datasheets, footprints and schematics for 3-644661-8 are listed on our Part Details page. You can also find images and similar parts to 3-644661-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644661-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644661-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644661-8 fall under?
The 3-644661-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644661-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644661-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644661-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644661-8 have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 3-644661-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644661-8 often in real-time on the comparison pages.
What if I can't find stock of 3-644661-8?
You can fill out our help required form which you can use to request a quote for 3-644661-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.