3-644661-6 PCB Connectors by TE Connectivity

06P MTA156 HDR ASSY POL W/O#2

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Newark
Newark
from US$0.69
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.61
-
Buy Now

Specifications

Number of Positions 6
Keying & Polarized Position Locations 3&4
PCB Mount Orientation Vertical
Number of Rows 1
Contact Mating Area Plating Material Thickness 150 – 350µin, 3.81 – 8.89µm
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) 7A
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Tin
Contact Underplating Material Thickness 1.27µm, 50µin
PCB Contact Termination Area Plating Material Thickness 150 – 350µin, 3.81 – 8.89µm
Contact Shape & Form Square
Contact Layout Inline
Mating Post Length .45in, 11.43mm
Contact Retention Within Housing Without
Contact Mating Area Plating Material Finish Matte
端子の下地めっきの材料 Nickel
Contact Base Material Copper Alloy
Contact Type Pin
Connector Length 23.65mm, .931in
コネクタの高さ 14.61mm
Connector Height .575in, 14.61mm
PCB Thickness (Recommended) 1.57mm, .062in
Operating Voltage 600VAC
Housing Material Polyester - GF
Centerline (Pitch) 3.96mm, .156in
Housing Color Natural
CSA Rating Certified
CSA File Number LR7189
Agency/Standard UL, CSA
UL File Number E28476
UL Flammability Rating UL 94V-0
UL Rating Recognized
Connector Mounting Type Board Mount
PCB Mount Retention Type Tab
PCB Mount Retention With
Mating Retention With
PCB Mount Alignment Type Peg
Strain Relief Without
PCB Mount Alignment With
Panel Mount Feature Without
Circuit Application Power
Packaging Quantity 500
実装方法 Package
Packaging Method Package
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Header Type Unshrouded
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Wire & Cable Solder
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

06P Mta156 Hdr Assy Pol W/O#2 |Te Connectivity 3-644661-6 | Newark Electronics
Conn Wire to Board | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-644661-6?

Additional datasheets, footprints and schematics for 3-644661-6 are listed on our Part Details page. You can also find images and similar parts to 3-644661-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-644661-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644661-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-644661-6 fall under?

The 3-644661-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-644661-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644661-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-644661-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-644661-6 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-644661-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-644661-6 often in real-time on the comparison pages.

What if I can't find stock of 3-644661-6?

You can fill out our help required form which you can use to request a quote for 3-644661-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay