Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.83
|
2,409
in stock
|
Buy Now | |
Newark Electronics
from US$3.57
|
2,409
in stock
|
Buy Now | |
Rapid Electronics
from US$2.84
|
2,409
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
2,409
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$2.74
|
-
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
PCB Contact Termination Area Plating Material Thickness | 30µin, .76µm |
Mating Post Length | 5.1mm, .2in |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Gold |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 10.41mm |
Connector Height | 10.41mm, .41in |
Connector Length | 30.07mm, 1.184in |
Operating Voltage | 250VAC |
Housing Material | Polyester - GF |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Rating | Recognized |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
PCB Mount Retention Type | Tab |
PCB Mount Alignment Type | Peg |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Straight post header style with polarized retention peg available upon request. Minimums may apply |
Packaging Quantity | 750 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
10P Mta100 Shrd Hdr Assy 30Au |Amp Te Connectivity 3-644487-0 | Newark Electronics |
TE Connectivity - AMP PCB Conn 10P MTA100 SHRD HDR ASSY 30AU | Distrelec |
Conn Shrouded Header HDR 10 POS 2.54mm Solder ST Thru-Hole | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MTA 100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | MTA 100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-644487-0?
Additional datasheets, footprints and schematics for 3-644487-0 are listed on our Part Details page. You can also find images and similar parts to 3-644487-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644487-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644487-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644487-0 fall under?
The 3-644487-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644487-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644487-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644487-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644487-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet Abacus have stock available or on a lead time for 3-644487-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644487-0 often in real-time on the comparison pages.
What if I can't find stock of 3-644487-0?
You can fill out our help required form which you can use to request a quote for 3-644487-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.