Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.23
|
13,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
13,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
13,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
13,500
in stock
|
Buy Now | |
Farnell
from US$2.19
|
11,000
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 11 |
PCB Mount Orientation | Vertical |
Mating Post Length | 5.1mm, .2in |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.3µm |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Shape & Form | Square |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.3µm, 150 – 250µin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Finish | Matte |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 10.41mm |
Connector Length | 32.61mm, 1.284in |
Connector Height | .41in, 10.41mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Polyester - GF |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Rating | Certified |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Tab |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment Type | Peg |
Strain Relief | Without |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wtb Conn, Header, 11Pos, 1Row, 2.54Mm | Newark Electronics |
TE Connectivity 11P MTA100 SHRDED HDR ASSY SN Headers & | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 11 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-644486-1?
Additional datasheets, footprints and schematics for 3-644486-1 are listed on our Part Details page. You can also find images and similar parts to 3-644486-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644486-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644486-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644486-1 fall under?
The 3-644486-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644486-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644486-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644486-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644486-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-644486-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644486-1 often in real-time on the comparison pages.
What if I can't find stock of 3-644486-1?
You can fill out our help required form which you can use to request a quote for 3-644486-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.