Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.43
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.55
|
1,024
in stock
|
Buy Now | |
TE Store
from US$1.13
|
612
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.55
|
239
in stock
|
Buy Now | |
Power and Signal Group
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.36
|
-
|
Buy Now | |
element14
from US$1.30
|
-
|
Buy Now | |
Distrelec
from US$1.51
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Power Positions | 3 |
Number of Positions | 3 |
Contact Retention | With |
Contact Mating Area Plating Material | Gold Flash, Gold |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Underplate Material Thickness | 1.27 – 1.77µin, 1.27 – 1.77µm |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | .38µm, 15µin |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Wire Size | .8 – .9mm², 18AWG |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Height | 9.02mm, .355in |
Length | 11.89mm, .468in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 3.96mm, .156in |
Cable Exit Angle | 90° |
Housing Material | Nylon |
Housing Color | Orange |
Wire & Cable IDC Installation Type | Closed End |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | With |
PCB Mount Alignment | Without |
Contact Retention Type | Locking Lance |
Mating Retention Type | Locking Ramp |
PCB Mount Retention | Without |
Mating Alignment Type | Polarizing Tab |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
For Use With | MTA .156 Header |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Socket |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P MTA156 CONN ASSY 18AWG ORA | Heilind Electronics |
03P MTA156 CONN ASSY 18AWG ORA Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 3 | Rectangular Power Connector | Part Number: 3-644460-3 | Internal Number: 3-644460-3 | 3.96 mm | TE Connectivity | TE Store |
Connector, Wire To Board, Receptacle, 3 Position, 1Row | Newark Electronics |
Conn IDC Connector F 3 POS 3.96mm IDT RA Cable Mount | Avnet America |
Connector Assembly 3 Position MTA156 18AWG ORA MTA156 Series | TE Connectivity 3-644460-3 | RS Americas |
TE Connectivity - AMP PWR CONN 03P MTA156 CONN ASSY 18AWG ORA | Distrelec |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | MTA-156 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Material | Copper |
Where can I find additional details, specifications and documents for a 3-644460-3?
Additional datasheets, footprints and schematics for 3-644460-3 are listed on our Part Details page. You can also find images and similar parts to 3-644460-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644460-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644460-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644460-3 fall under?
The 3-644460-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644460-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644460-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644460-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644460-3 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Power and Signal Group and Newark Electronics have stock available or on a lead time for 3-644460-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644460-3 often in real-time on the comparison pages.
What if I can't find stock of 3-644460-3?
You can fill out our help required form which you can use to request a quote for 3-644460-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.