Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
250
in stock
|
Buy Now | |
TE Store
from US$0.55
|
14,972
in stock
|
Buy Now | |
Farnell
from US$0.33
|
14,330
in stock
|
Buy Now | |
element14
from US$0.31
|
14,246
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Narrow |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 7 |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Mating Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
Mating Post Length | .295in, 7.49mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Connector Height | .395in, 10.03mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Length | 20.02mm, .788in |
コネクタの高さ | 10.03mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR7189 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Comment | Mates with CST-100 connector |
実装方法 | Package |
Packaging Quantity | 500 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
07P MTA100 HDR ASSY (NARROW) PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 7 | Polyester Vertical PCB Header: 2.54Mm & Breakaway & Mta 100 | Part Number: 3-644456-7 | Internal Number: 3-644456-7 | TE Connectivity | TE Store |
CONN, HEADER, 7POS, 1ROW, 2.54MM | Farnell |
MTA-100 2.54mm Header straight 7way | RS |
Wire-Board Connector Header, 7 Position, 0.1In | Newark Electronics |
Conn Unshrouded Header HDR 7 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Header, Conn, Interconnect System, PCB Plug,7 Cont, Thru-Hole, MTA-100 Series, White | TE Connectivity 3-644456-7 | RS Americas |
Where can I find additional details, specifications and documents for a 3-644456-7?
Additional datasheets, footprints and schematics for 3-644456-7 are listed on our Part Details page. You can also find images and similar parts to 3-644456-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644456-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644456-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644456-7 fall under?
The 3-644456-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-644456-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644456-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644456-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644456-7 have stock available?
Authorised distributors including TE Store, Farnell, element14, RS and Newark Electronics have stock available or on a lead time for 3-644456-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644456-7 often in real-time on the comparison pages.
What if I can't find stock of 3-644456-7?
You can fill out our help required form which you can use to request a quote for 3-644456-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.