Prices starting from US$1.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$2.69 |
300
|
Buy Now | |
Heilind Electronics | US$1.46 |
937
|
Buy Now | |
Heilind Electronics Asia | US$1.46 |
312
|
Buy Now | |
Rapid Electronics | US$2.89 |
300
|
Buy Now | |
Chip One Stop | US$1.89 |
300
|
Buy Now | |
Newark Electronics | US$2.41 |
-
|
Buy Now | |
Avnet America | US$1.22 |
-
|
Buy Now | |
RS Americas | US$2.10 |
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Panel Gasket | No |
Number of Rows | 1 |
Number of Cavities | 4 |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
Contact Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Height | 18.42mm, .725in |
Insulation Diameter (Max) | 2.41mm, .095in |
Width | .355in |
幅 | 9.02mm |
Wire Size | 18AWG, .8 – .9mm² |
Length | 10.16mm, .4in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Nylon 6/6 |
Housing Color | Orange |
UL-Brandschutzklasse | UL 94V-2 |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
UL Rating | Recognized |
UL File Number | E28476 |
CSA Rating | Certified |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
Contact Retention Type | Locking Lance |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Contact Retention | With |
Panel Mount | No |
Circuit Application | Power |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Product Style | Assembly |
Sealable | No |
Connector Type | Connector Assembly |
Shielded | No |
Housing Type | Receptacle Housing |
Product Type | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P MTA156 ASSY 18AWG ORA LF | Heilind Electronics |
04P MTA156 ASSY 18AWG ORA LF | Rapid Electronics |
TE Connectivity - AMP 04P MTA156 ASSY 18AWG ORA LF | Distrelec |
04P Mta156 Assy 18Awg Ora Lf |Amp Te Connectivity 3-644284-4 | Newark Electronics |
Conn IDC Connector F 4 POS 3.96mm IDT RA Cable Mount | Avnet America |
04P MTA156 ASSY 18AWG ORA LF | TE Connectivity 3-644284-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | MTA-156 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-644284-4?
Additional datasheets, footprints and schematics for 3-644284-4 are listed on our Part Details page. You can also find images and similar parts to 3-644284-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644284-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644284-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644284-4 fall under?
The 3-644284-4 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644284-4 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644284-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644284-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644284-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 3-644284-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644284-4 often in real-time on the comparison pages.
What if I can't find stock of 3-644284-4?
You can fill out our help required form which you can use to request a quote for 3-644284-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.