Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
605
in stock
|
Buy Now | |
Powell Electronics
from US$0.47
|
17,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
1,472
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,470
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
1,470
in stock
|
Buy Now | |
Boersig
from US$0.50
|
679
in stock
|
Buy Now | |
element14
from US$0.71
|
393
in stock
|
Buy Now | |
Farnell
from US$0.47
|
393
in stock
|
Buy Now | |
TE Store
from US$0.44
|
309
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
250
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
72
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Positions | 8 |
Number of Power Positions | 8 |
Number of Rows | 1 |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 80µin, 2.03µm |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Underplate Material Thickness | 30µm, .762µin |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Length | 31.7mm |
Wire Size | 20AWG, .517mm² |
Height | 9.02mm |
Accepts Wire Insulation Diameter Range | .095in, 2.41mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Cable Exit Angle | 90° |
Wire & Cable IDC Installation Type | Closed End |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Yellow |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Mating Alignment | With |
PCB Mount Retention | Without |
Contact Retention Type | Locking Lance |
Mating Retention | With |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarizing Tab |
Mating Retention Type | Locking Ramp |
Strain Relief | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
Housing Type | Receptacle |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Product Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings 9P CONN ASSY 20 AWG YEL | Rapid Electronics |
Closed With Tabs 8P L.r. Yellow 20 Awg |Amp Te Connectivity 3-643818-8 | Newark Electronics |
Housing rcpt, 8 way IDC rcpt MTA-156 | RS |
RECEPTACLE, MTA-156, AWG20 | element14 |
08P MTA156 CONN ASSY 20AWG YEL Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 8 | Rectangular Power Connector | Part Number: 3-643818-8 | Internal Number: 3-643818-8 | 3.96 mm | TE Connectivity | TE Store |
08P MTA156 HSG 20AWG YEL | TTI Europe |
TE Connectivity Cable socket, straight, 8Contacts, Female | Distrelec |
Conn IDC Connector F 8 POS 3.96mm IDT RA Cable Mount | Avnet America |
MTA-156 Series, Right Angle Cable Mount IDC Conn Socket,8 Way,1 Row,3.96mm Pitch | TE Connectivity 3-643818-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | IDC / IDT |
Lead Spacing | 3.96mm |
Termination Method | IDC |
Where can I find additional details, specifications and documents for a 3-643818-8?
Additional datasheets, footprints and schematics for 3-643818-8 are listed on our Part Details page. You can also find images and similar parts to 3-643818-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643818-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643818-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643818-8 fall under?
The 3-643818-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643818-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643818-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643818-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643818-8 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Boersig have stock available or on a lead time for 3-643818-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643818-8 often in real-time on the comparison pages.
What if I can't find stock of 3-643818-8?
You can fill out our help required form which you can use to request a quote for 3-643818-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.