3-6437630-8

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-6437630-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-6437630-8
Series Information for 3-6437630-8 - TE Connectivity
  • Status: Active
  • Aliases: FTG09G04
  • Product Code: E437
  • Global Product Line: E31
  • GPL Description: Industrial

Description

FTG09G04=MINIATURE TOGGLE

Specifications

Color:
Black
Bushing Thread Size:
M6 x .75
Seal Type:
Waterproof
Bushing Style:
Threaded
Configuration (Pole-Throw):
Three Pole - Double Throw
Operating Function:
(On) Off (On)
Switch Contact Plating Material:
Gold
Contact Base Material:
Copper Alloy
Toggle Length:
.413in, 10.5mm
Voltage Rating:
125 VAC, 250 VAC
Contact Resistance:
10mΩ
Dielectric Strength:
1500VAC
Insulation Resistance:
1000MΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Solder
Switch Type:
Toggle
Product Type:
Switch
Toggle Style:
Baton Standard
Sealed:
Yes
Toggle Actuation:
Vertical
Termination Type:
Lead Wire - Hooking Type, Vertical

Compatibility

  • ELV Compliant
  • Lead free solder process: Hand solderable with lead free solder

Alternate Descriptions

Onlinecomponents.com
FTG09G04=MINIATURE TOGGLE
Newark Electronics
Toggle Switch, 3PDT, (On)-Off-(On), Panel, 20 V RoHS Compliant: Yes
Avnet America
Switch Toggle (ON) OFF (ON) SPDT Round Toggle Hooking Wire Lead 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk
Avnet Europe
Switch Toggle (ON) OFF (ON) SPDT Round Toggle Hooking Wire Lead 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk
Series Information for 3-6437630-8 - TE Connectivity

Description

TOGGLE SWITCH 3PDT 20V

Specifications

Switch Operation:
(On)-Off-(On)
Contact Configuration:
3PDT
Illumination:
Non Illuminated
Product Range:
-
Contact Current Max:
-
Switch Mounting:
Panel
Contact Voltage AC Nom:
20V
Switch Terminals:
Solder
Contact Voltage DC Nom:
20V
SVHC:
Lead (27-Jun-2018)

Alternate Descriptions

Onlinecomponents.com
FTG09G04=MINIATURE TOGGLE
Newark Electronics
Toggle Switch, 3PDT, (On)-Off-(On), Panel, 20 V RoHS Compliant: Yes
Avnet America
Switch Toggle (ON) OFF (ON) SPDT Round Toggle Hooking Wire Lead 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk
Avnet Europe
Switch Toggle (ON) OFF (ON) SPDT Round Toggle Hooking Wire Lead 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk