3-6437630-4

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 3-6437630-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 3-6437630-4
Details for TE Store
3-6437630-4
FTD09G04=MINIATURE TOGGLE Configuration (Pole-Throw):Single Pole - Double Throw
Buy Directly from TE Store (4 in Stock)
$13.0400 per unit
Series Information for 3-6437630-4 - TE Connectivity
  • Status: Active
  • Aliases: FTD09G04
  • Product Code: E437
  • Global Product Line: E31
  • GPL Description: Industrial

Description

FTD09G04=MINIATURE TOGGLE

Specifications

Seal Type:
Waterproof
Color:
Black
Bushing Thread Size:
M6 x .75
Bushing Style:
Threaded
Configuration (Pole-Throw):
Single Pole - Double Throw
Operating Function:
On On
Contact Base Material:
Copper Alloy
Switch Contact Plating Material:
Gold
Toggle Length:
.413in, 10.5mm
Voltage Rating:
125 VAC, 250 VAC
Dielectric Strength:
1500VAC
Contact Resistance:
10mΩ
Insulation Resistance:
1000MΩ
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Solder
Switch Type:
Toggle
Product Type:
Switch
Toggle Style:
Baton Standard
Sealed:
Yes
Toggle Actuation:
Vertical
Termination Type:
Lead Wire - Hooking Type, Vertical

Compatibility

  • ELV Compliant
  • Lead free solder process: Hand solderable with lead free solder

Alternate Descriptions

Onlinecomponents.com
FTD09G04=MINIATURE TOGGLE
RS Components
Toggle switch SPDT On-On FT series
Newark Electronics
FTD09G04=MINIATURE TOGGLE
Avnet America
Switch Toggle ON ON SPDT Round Toggle Hooking Wire Lead 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk
Allied Electronics, Inc
Alcoswitch; Toggle switch SPDT On-On FT series
Avnet Europe
Switch Toggle ON ON SPDT Round Toggle Hooking Wire Lead 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk
TE Store
FTD09G04=MINIATURE TOGGLE Configuration (Pole-Throw):Single Pole - Double Throw;Bushing Thread Size:M6 x .75;Sealed:Yes;Contact Base Material:Copper Alloy;Switch Contact Plating Material:Gold Single Pole - Double Throw M6 x .75 Copper Alloy | Toggle Switch | Alias Number: FTD09G04 | TE Connectivity