Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FLD19BLACK04 |
Body Color | Black |
---|---|
Actuator Color | Black |
Operating Function | On On |
Panel Cutout Size | 13 x 15.9mm, .511 x .62in |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Switch Contact Plating Material | Silver |
Contact Current Rating | 6A |
Voltage Rating | 125VAC, 250VAC |
Process Sealed | No |
VDE Tested | No |
Mounting Type | Panel |
Mounting Angle | Vertical |
LED | Without |
Switch Type | Power Rocker |
Lamp | Without |
Actuator Style | Long Rocker |
Product Type | Switch |
Actuator Type | Top |
Termination Type | Lead Wire - Hooking Type |
Rocker Switch, Spdt, On-On, Black, Panel, 6 A, 250 V |Alcoswitch Te Connectivity 3-6437630-2 | Newark Electronics |
Switch Rocker ON ON SPDT Hooking Wire Lead Long Rocker 6A 250VAC 100000Cycle Bulk | Avnet America |
Switch, Fld19Black04=Lever Action Switch | TE Connectivity 3-6437630-2 | RS Americas |
Special Order: FLD19BLACK04=LEVER ACTION SWITCH Switch Type: Power Product Mount Type: Panel Indicator/Imprint Legend: None Panel Cutout Size: .511 x .62 in Panel Cutout Size: 13 x 15.9 mm Power Panel .511 x .62" | Rocker Switch | Part Number: 3-6437630-2 | Internal Number: 3-6437630-2 | Alias Number: FLD19BLACK04 | TE Connectivity | TE Store |
Rocker Switches FLD19BLACK04=LEVER ACTION SWITCH | Sager |
Where can I find additional details, specifications and documents for a 3-6437630-2?
Additional datasheets, footprints and schematics for 3-6437630-2 are listed on our Part Details page. You can also find images and similar parts to 3-6437630-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6437630-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6437630-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6437630-2 fall under?
The 3-6437630-2 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 3-6437630-2 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6437630-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6437630-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6437630-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 3-6437630-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6437630-2 often in real-time on the comparison pages.
What if I can't find stock of 3-6437630-2?
You can fill out our help required form which you can use to request a quote for 3-6437630-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.