3-6437285-0 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

SUPER SEAL 34POS CAP ASSY H AU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.73

Distributor Stock
Logo for Farnell
Farnell
from US$11.04
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.83
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$11.72
-
Buy Now
Logo for Avnet America
Avnet America
from US$9.54
-
Buy Now
Logo for Boersig
Boersig
from US$12.48
-
Buy Now
Logo for TE Store
TE Store
from US$8.73
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Color Black
Number of Signal Positions 34
Number of Positions 34
Number of Rows 4
Pin Diameter 1mm, .039in
Interface Plating Gold (Au)
Length 1.791in, 45.5mm
Profile Height from PCB 21.4mm, .843in
Width .906in, 23mm
Nominal Voltage Architecture 240V, 42V, 48V, 24V, 12V
Operating Voltage 250VDC, 250VAC
Voltage Rating (Max) 250VDC, 250VAC
Centerline (Pitch) .118in, 3mm, 3.5mm, .138in
Degree of Protection JIS D0203
UL Flammability Rating UL 94-HB
PCB Mount Retention Without
Mounting Holes With
Locking Interface With
PCB Mount Alignment Without
Panel Mount Feature Without
Mounting Orientation Horizontal/90°
Packaging Type Tube
Packaging Quantity 14
Connector & Contact Terminates To Printed Circuit Board
Hybrid Header No
Sealable Yes
Connector System Wire-to-Device, Wire-to-Board
Shielded No
Termination Method Through Hole - Solder
Operating Temperature (Max) 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F
Operating Temperature Range -40 – 125°C, -40 – 257°F

Compatible Parts


Alternative Descriptions

Automotive Conn, R/A Hdr, 34Pos, Solder Rohs Compliant: Yes |Te Connectivity 3-6437285-0 | Newark Electronics
Connector Header Through Hole, Right Angle 34 position 0.118 (3.00mm) | Future Electronics
Conn Shrouded Header HDR 34 POS 3mm Solder RA Thru-Hole | Avnet America
SUPER SEAL 34POS CAP ASSY H AU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Device Wire-to-Board Number of Positions: 34 Number of Rows: 4 PCB Mount Header Horizontal Wire-to-Device 34 | Superseal Connector Headers: 1.0 Mm | Part Number: 3-6437285-0 | Internal Number: 3-6437285-0 | TE Connectivity | TE Store
AUTOMOTIVE CONN, R/A HDR, 34POS, SOLDER | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-6437285-0?

Additional datasheets, footprints and schematics for 3-6437285-0 are listed on our Part Details page. You can also find images and similar parts to 3-6437285-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-6437285-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6437285-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-6437285-0 fall under?

The 3-6437285-0 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 3-6437285-0 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6437285-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-6437285-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-6437285-0 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and TE Store have stock available or on a lead time for 3-6437285-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-6437285-0 often in real-time on the comparison pages.

What if I can't find stock of 3-6437285-0?

You can fill out our help required form which you can use to request a quote for 3-6437285-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay