3-641438-9 Power Connectors by TE Connectivity

09P MTA156 PSTD CONN ASSY WHT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.15

Distributor Stock
Logo for Newark
Newark
from US$1.30
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.39
408
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.48
81
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.48
27
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.15
-
Buy Now

Specifications

Connector Profile Standard
Number of Power Positions 9
Number of Positions 9
Number of Signal Positions 0
Number of Rows 1
Contact Mating Area Plating Thickness 80µin, 2.03µm
Contact Retention With
Underplate Material Thickness 1.27µin, 50µm
Contact Termination Area Plating Thickness 2.03µm, 80µin
Contact Layout Inline
端子の下地めっきの材料 Nickel
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Tin
Contact Mating Area Plating Material Finish Matte
Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Current Rating (Max) 7A
Wire Size .2mm², 24AWG
Accepts Wire Insulation Diameter Range 2.41mm, .095in
Height 12.37mm
Length 39.62mm
Operating Voltage 600VAC
Cable Exit Angle 90°
Housing Color White
Centerline (Pitch) .156in, 3.96mm
Housing Material Nylon
UL Flammability Rating UL 94V-2
Wire & Cable IDC Installation Type Closed End
CSA Rating Certified
CSA File Number LR7189
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
Agency/Standard Number E28476
PCB Mount Alignment Without
Strain Relief With
Mating Retention Type Latch
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Contact Retention Type Locking Lance
Mating Alignment With
Panel Mount Feature Without
PCB Mount Retention Without
Mating Alignment Type Polarization
Circuit Application Power
For Use With MTA .156 Connector Assembly
Packaging Method Package
Packaging Quantity 900
Product Type Connector Assembly
Contact Type Pin
Sealable No
Connector & Contact Terminates To Wire & Cable
Housing Type Plug
Connector System Wire-to-Wire
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Wire/Cable Type Discrete Wire
Wire Type Solid, Stranded
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

09P MTA156 PSTD CONN ASSY WHT Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 3.96 mm Connector Assembly Plug Wire-to-Wire 9 | Rectangular Power Connector | Part Number: 3-641438-9 | Internal Number: 3-641438-9 | 3.96 mm | TE Connectivity | TE Store
09P MTA156 PSTD CONN ASSY WHT | Heilind Electronics
09P Mta156 Pstd Conn Assy Wht |Amp Te Connectivity 3-641438-9 | Newark Electronics
Conn IDC Connector M 9 POS 3.96mm IDT RA Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-641438-9?

Additional datasheets, footprints and schematics for 3-641438-9 are listed on our Part Details page. You can also find images and similar parts to 3-641438-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-641438-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641438-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-641438-9 fall under?

The 3-641438-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-641438-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641438-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-641438-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-641438-9 have stock available?

Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 3-641438-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-641438-9 often in real-time on the comparison pages.

What if I can't find stock of 3-641438-9?

You can fill out our help required form which you can use to request a quote for 3-641438-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay