Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.50
|
745
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
745
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
745
in stock
|
Buy Now | |
Chip One Stop
from US$1.60
|
745
in stock
|
Buy Now | |
Farnell
from US$1.87
|
600
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
element14
from US$1.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Number of Power Positions | 9 |
Underplate Material Thickness | 50µm, 1.27µin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 80µin, 2.03µm |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Length | 39.62mm |
Wire Size | .8 – .9mm², 18AWG |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Height | 12.37mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
Cable Exit Angle | 90° |
Wire & Cable IDC Installation Type | Closed End |
Housing Color | Orange |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
CSA Rating | Certified |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
Mating Alignment Type | Polarization |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | With |
Mating Alignment | With |
Contact Retention Type | Locking Lance |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 900 |
Connector System | Wire-to-Wire |
Contact Type | Pin |
Housing Type | Plug |
Product Type | Connector Assembly |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire Type | Stranded |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings 09P Mta156 Conn Assy Orng |Amp Te Connectivity 3-641435-9 | Newark Electronics |
Headers&Wire Housings 09P MTA156 CONN ASSY ORNG | Rapid Electronics |
TE Connectivity - AMP PWR CONN 09P MTA156 CONN ASSY ORNG | Distrelec |
IDC CONNECTORS | Farnell |
Conn IDC Connector M 9 POS 3.96mm IDT RA Cable Mount | Avnet America |
CONNECTOR, PLUG, IDC, 18AWG, 9WAY | element14 |
Where can I find additional details, specifications and documents for a 3-641435-9?
Additional datasheets, footprints and schematics for 3-641435-9 are listed on our Part Details page. You can also find images and similar parts to 3-641435-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641435-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641435-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641435-9 fall under?
The 3-641435-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-641435-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641435-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641435-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641435-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-641435-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641435-9 often in real-time on the comparison pages.
What if I can't find stock of 3-641435-9?
You can fill out our help required form which you can use to request a quote for 3-641435-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.