Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.84
|
1,379
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
1,342
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
37
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
37
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Power Positions | 3 |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | .76µin, 30µm |
Contact Retention | With |
Underplate Material Thickness | 1.27 – 1.77µm, 1.27 – 1.77µin |
Contact Termination Area Plating Thickness | 80 – 200µin, 2.03 – 5.08µm |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Wire Size | .3 – .4mm², 22AWG |
Height | 9.78mm |
Length | 11.89mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
Cable Exit Angle | 90° |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Wire & Cable IDC Installation Type | Feed Through |
Housing Color | Red |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Ramp |
PCB Mount Retention | Without |
Contact Retention Type | Locking Lance |
Strain Relief | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity - AMP PWR CONN 03P MTA156 CONN ASSY 22AWG LF | Distrelec |
03P Mta156 Conn Assy 22Awg Lf |Amp Te Connectivity 3-641229-3 | Newark Electronics |
Conn IDC Connector F 3 POS 3.96mm IDT RA Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA 156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | MTA 156 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-641229-3?
Additional datasheets, footprints and schematics for 3-641229-3 are listed on our Part Details page. You can also find images and similar parts to 3-641229-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641229-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641229-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641229-3 fall under?
The 3-641229-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-641229-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641229-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641229-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641229-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 3-641229-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641229-3 often in real-time on the comparison pages.
What if I can't find stock of 3-641229-3?
You can fill out our help required form which you can use to request a quote for 3-641229-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.