3-641208-6 Power Connectors by TE Connectivity

06P MTA156 HDR ASSY FL ST LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.33
10,885
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.37
10,885
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.02
10,885
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.19
3,000
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$1.50
1,239
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.38
994
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.55
746
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$1.50
372
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.67
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 1
Number of Power Positions 6
Number of Positions 6
Contact Retention Without
Contact Termination Area Plating Finish Matte
Contact Termination Area Plating Thickness 2.54µm, 100µin
Contact Current Rating (Max) 7A
Contact Underplating Material Nickel
Contact Mating Area Plating Thickness 30µin, .76µm
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Layout Inline
Height 10.8mm, .425in
PCB Thickness (Recommended) .062in, 1.57mm
Mating Post Length .4in, 10.16mm
Length 23.77mm, .936in
Operating Voltage 600VAC
UL Flammability Rating UL 94V-0
Housing Color Natural
Centerline (Pitch) 3.96mm, .156in
Housing Material Polyester
Agency/Standard CSA, UL
CSA Rating Certified
UL Rating Recognized
CSA File Number LR7189
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
Mating Alignment Without
Mating Retention With
Connector Mounting Type Board Mount
Mating Retention Type Friction Lock
Strain Relief Without
PCB Mount Alignment Without
PCB Mount Retention Without
Panel Mount Feature Without
Circuit Application Power
For Use With MTA .156 Connector Assembly or SL .156 Connector Assembly
Packaging Method Package
Packaging Quantity 3000
Connector System Wire-to-Board
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Header Type Unshrouded
Sealable No
Product Type Header
Contact Type Tab
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

FRCTN LK HDR STR 6P Square post gold | Rapid Electronics
TE Connectivity - AMP PWR CONN 06P MTA156 HDR ASSY FL ST LF | Distrelec
6 Position 3.96 mm Through Hole Rectangular Connector Header | Future Electronics
06P MTA156 HDR ASSY FL ST LF | Heilind Electronics
06P MTA156 HDR ASSY FL ST LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 6 | Rectangular Power Connector | Part Number: 3-641208-6 | Internal Number: 3-641208-6 | 3.96 mm | TE Connectivity | TE Store
Wire-Board Connector Header 6 Position, 3.96Mm | Newark Electronics
Conn Wire to Board HDR 6 POS 3.96mm Solder ST Thru-Hole | Avnet America
MTA-156 HEADER GOLD, 06P MTA156 HDR ASSY FL ST LF | TE Connectivity 3-641208-6 | RS Americas


3-641208-6 . Unknown Parts by Unknown

06P MTA156 HDR ASSY FL ST LF

Status: Unknown
Series: MTA-156 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 6Contacts
Gender Header
Product Range MTA-156 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-641208-6?

Additional datasheets, footprints and schematics for 3-641208-6 are listed on our Part Details page. You can also find images and similar parts to 3-641208-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-641208-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641208-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-641208-6 fall under?

The 3-641208-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-641208-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641208-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-641208-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-641208-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and Heilind Electronics have stock available or on a lead time for 3-641208-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-641208-6 often in real-time on the comparison pages.

What if I can't find stock of 3-641208-6?

You can fill out our help required form which you can use to request a quote for 3-641208-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay