3-641127-4 PCB Connectors by TE Connectivity

04P MTA100 HDR ASSY FL/RA LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Farnell
Farnell
from US$0.90
No stock
Buy Now
Logo for TE Store
TE Store
from US$1.76
3,231
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.02
1,081
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.11
1,081
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.37
1,081
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.03
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.95
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 4
Contact Mating Area Plating Material Gold
Mating Post Length 7.49mm, .295in
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Finish Bright
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Thickness 150 – 350µin, 3.81 – 8.89µm
Contact Current Rating (Max) 5A
Contact Mating Area Plating Material Thickness 15µin, .38µm
Contact Retention Within Housing Without
Contact Layout Inline
Contact Shape & Form Square
Contact Underplating Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Finish Matte
Contact Type Pin
Contact Base Material Copper Alloy
端子の下地めっきの材料 Nickel
PCB Thickness (Recommended) .063in, 1.6mm
Connector Height .31in, 7.87mm
コネクタの高さ 7.87mm
Connector Length .5in, 12.7mm
Operating Voltage 250VAC
Right Angle Bending Side Front
Centerline (Pitch) 2.54mm, .1in
Housing Material Polyester - GF
Housing Color Natural
UL Flammability Rating UL 94V-0
CSA File Number LR7189
UL File Number E28476
CSA Rating Certified
Agency/Standard CSA, UL
UL Rating Recognized
Strain Relief Without
Connector Mounting Type Board Mount
Panel Mount Feature Without
PCB Mount Alignment Without
Mating Retention With
PCB Mount Retention Without
Circuit Application Signal
実装方法 Package
Packaging Quantity 1
Packaging Method Package
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Header Type Unshrouded
Sealable No
Termination Method to Wire & Cable Solder
Termination Post & Tail Length 3.56mm, .14in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

04P MTA100 HDR ASSY FL/RA LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 4 | PCB Header: Polyester & Right Angle & Unshrouded | Part Number: 3-641127-4 | Internal Number: 3-641127-4 | TE Connectivity | TE Store
Headers&Wire Housings HDR 04P R/A F-LOCK | Rapid Electronics
TE Connectivity 04P MTA100 HDR ASSY FL/RA LF Board Conne | Distrelec
04P Mta100 Hdr Assy Fl/Ra Lf |Amp Te Connectivity 3-641127-4 | Newark Electronics
4 Positions 3.56mm Right Angle MTA-100 Series Header | Future Electronics
Conn Wire to Board HDR 4 POS 2.54mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-641127-4?

Additional datasheets, footprints and schematics for 3-641127-4 are listed on our Part Details page. You can also find images and similar parts to 3-641127-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-641127-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641127-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-641127-4 fall under?

The 3-641127-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-641127-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641127-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-641127-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-641127-4 have stock available?

Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 3-641127-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-641127-4 often in real-time on the comparison pages.

What if I can't find stock of 3-641127-4?

You can fill out our help required form which you can use to request a quote for 3-641127-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay