Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
16,583
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
16,583
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
16,583
in stock
|
Buy Now | |
Distrelec
from US$1.05
|
16,583
in stock
|
Buy Now | |
TE Store
from US$1.73
|
1,825
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$2.34
|
-
|
Buy Now | |
Boersig
from US$1.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 7 |
PCB Contact Termination Area Plating Material Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Mating Area Plating Material Thickness | .38µm, 15µin |
Mating Post Length | 7.49mm, .295in |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Shape & Form | Square |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .31in, 7.87mm |
Connector Length | 20.32mm, .8in |
コネクタの高さ | 7.87mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Natural |
Housing Material | Polyester - GF |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | With |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Packaging Quantity | 1 |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers & Wire Housings Hdr 07P Vrt F-Lock |Amp Te Connectivity 3-641126-7 | Newark Electronics |
Headers&Wire Housings HDR 07P VRT F-LOCK | Rapid Electronics |
TE Connectivity - AMP PCB Conn 07P MTA100 HDR ASY FL/STR LF | Distrelec |
PIN HEADERS | Farnell |
07P MTA100 HDR ASY FL/STR LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 7 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 3-641126-7 | Internal Number: 3-641126-7 | TE Connectivity | TE Store |
Conn Wire to Board HDR 7 POS 2.54mm Solder ST Thru-Hole | Avnet America |
MTA-100 7 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics |
Circular Connector, 07P MTA100 HDR ASY FL/STR LF MTA-100 Series | TE Connectivity 3-641126-7 | RS Americas |
Where can I find additional details, specifications and documents for a 3-641126-7?
Additional datasheets, footprints and schematics for 3-641126-7 are listed on our Part Details page. You can also find images and similar parts to 3-641126-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-641126-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641126-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-641126-7 fall under?
The 3-641126-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-641126-7 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641126-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-641126-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-641126-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-641126-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-641126-7 often in real-time on the comparison pages.
What if I can't find stock of 3-641126-7?
You can fill out our help required form which you can use to request a quote for 3-641126-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.