3-641120-2 Power Connectors by TE Connectivity

02P MTA156 HDR ASSY FL/ST LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.44
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.50
10,341
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.41
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 2
PCB Mount Orientation Vertical
Number of Signal Positions 0
Number of Rows 1
Number of Power Positions 2
Contact Mating Area Plating Thickness .076µm, 3µin
Contact Underplating Material Nickel
Contact Current Rating (Max) 7A
Contact Termination Area Plating Material Tin
Contact Base Material Copper Alloy
端子の下地めっきの材料 Nickel
Contact Retention Without
Contact Layout Inline
Underplate Material Thickness 50µin, 1.27µm
Contact Termination Area Plating Thickness 100µin, 2.54µm
Contact Mating Area Plating Material Gold, Gold Flash
Contact Termination Area Plating Finish Matte
Height .425in, 10.8mm
PCB Thickness (Recommended) 1.57mm, .062in
Length 7.92mm, .312in
Mating Post Length .4in, 10.16mm
Operating Voltage 600VAC
Centerline (Pitch) 3.96mm, .156in
Housing Material Thermoplastic Polyester - GF
UL Flammability Rating UL 94V-0
Housing Color Natural
Agency/Standard Number E28476
Agency/Standard UL, CSA
CSA File Number LR7189
CSA Rating Certified
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Connector Mounting Type Board Mount
Mating Retention Type Friction Lock
PCB Mount Alignment Without
Mating Retention With
Mating Alignment Without
Circuit Application Power
For Use With MTA .156 Connector Assembly or SL .156 Connector Assembly
Packaging Method Package
Packaging Quantity 2000
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Contact Type Pin
Product Type Header
Housing Type Plug
Sealable No
Header Type Unshrouded
Termination Post & Tail Length .125in, 3.18mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

02P MTA156 HDR ASSY FL/ST LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 3-641120-2 | Internal Number: 3-641120-2 | 3.96 mm | TE Connectivity | TE Store
02P Mta156 Hdr Assy Fl/St Lf |Amp Te Connectivity 3-641120-2 | Newark Electronics
MTA-156 2 Position Through-Hole Single Row Straight Wire to Board Header | Future Electronics
Conn Wire to Board HDR 2 POS 3.96mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-641120-2?

Additional datasheets, footprints and schematics for 3-641120-2 are listed on our Part Details page. You can also find images and similar parts to 3-641120-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-641120-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-641120-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-641120-2 fall under?

The 3-641120-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-641120-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-641120-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-641120-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-641120-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for 3-641120-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-641120-2 often in real-time on the comparison pages.

What if I can't find stock of 3-641120-2?

You can fill out our help required form which you can use to request a quote for 3-641120-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay