Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
4,800
in stock
|
Buy Now | |
TE Store
from US$0.21
|
53,954
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
23,637
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
22,190
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
22,190
in stock
|
Buy Now | |
element14
from US$0.19
|
19,525
in stock
|
Buy Now | |
Farnell
from US$0.20
|
18,000
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
6,389
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
4,023
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
1,447
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
1,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
886
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 80µin, 2.03µm |
---|---|
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 6.5A |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Wire Contact Termination Area Plating Material Thickness | .2µm |
Wire Contact Termination Area Plating Material Finish | Bright |
Contact Underplating Material | Nickel |
Wire Size | .2 – .9mm², 24 – 18AWG |
Accepts Wire Insulation Diameter Range | 2.8mm, .11in |
Operating Voltage | 250VAC |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | SL-156 Housings |
Circuit Application | Signal |
Packaging Quantity | 1000 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Applied Pressure | Low |
Sealable | No |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
SL 156 RECEPTACLE LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Wire-To-Board Connector Contacts: Socket & Wire Size 30-16 Awg & Sl 156 | Part Number: 3-640707-1 | Internal Number: 3-640707-1 | TE Connectivity | TE Store |
Headers&Wire Housings SL 156 RECEPTACLE LP | Rapid Electronics |
Sl 156 Receptacle Lp |Amp Te Connectivity 3-640707-1 | Newark Electronics |
CONTACT, CRIMP, 18-24 AWG | element14 |
PIN AND SOCKET CONTACTS | Farnell |
MTA Connector Contact SL-156 Contacts Brass Bright Tin 18 to 24 AWG Crimp | TE Connectivity 3-640707-1 | RS Americas |
Contact Female Crimp 24-18AWG SL-156 | RS |
TE Connectivity - AMP WTB Contact SL 156 RECEPTACLE LP | Distrelec |
SL-156 Bright Tin 24-18 AWG Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Headers & Wire Housings SL 156 RECEPTACLE LP | Sager |
Status: | Unknown |
---|---|
Series: | SL-156 Series |
RoHS: | Unknown |
Product Range | SL-156 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | SL-156 Housing |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Receptacle |
Wire Size | 18AWG |
Where can I find additional details, specifications and documents for a 3-640707-1?
Additional datasheets, footprints and schematics for 3-640707-1 are listed on our Part Details page. You can also find images and similar parts to 3-640707-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640707-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640707-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640707-1 fall under?
The 3-640707-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-640707-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640707-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640707-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640707-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 3-640707-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640707-1 often in real-time on the comparison pages.
What if I can't find stock of 3-640707-1?
You can fill out our help required form which you can use to request a quote for 3-640707-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.