Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-640663-1 |
Prices starting from US$0.0247
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0426
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
1,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
773
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
375
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.0485
|
-
|
Buy Now | |
Farnell
from US$0.0247
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Finish | Bright |
Stud Hole | No |
Terminal Angle | Straight |
Contact Plating Material | Tin |
Terminal Type | PCB Pin |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Terminal Size | Miniature |
Height Above PC Board | 1.35mm, .053in |
Accepts Wire Insulation Diameter Range | .04 – .07in, 1.02 – 1.78mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Diameter (Max) | .07in, 1.78mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Extension Below Board | 3.43mm, .135in |
PCB Hole Diameter | 1.4mm, .055in |
Wire Insulation Support | With |
Comment | Not available in loose piece., No hand tools available., Machine applied applicator required. |
Packaging Quantity | 10000 |
Packaging Method | Box |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CUT STRIP MINI AMP-IN 26-22 PTPHBZ | Heilind Electronics |
Contact, Pin, 22Awg, Crimp | Newark Electronics |
AMP-IN terminal,contact,0.12-0.40mm2 | RS |
Miniature Terminal 22-26AWG 6.35mm 2.67mm Pre-Tin Strip | Avnet America |
AMP-IN PCB Connector Contact, Male, Crimp, Tin Plating 26 to 22 AWG | TE Connectivity 3-640663-1 | RS Americas |
CONTACT, SOCKET, 22AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | Mini AMP-IN Series |
RoHS: | Unknown |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Phosphor Bronze |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | Mini AMP-IN Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Contact Termination Type | Crimp |
For Use With | PCB |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Where can I find additional details, specifications and documents for a 3-640663-1?
Additional datasheets, footprints and schematics for 3-640663-1 are listed on our Part Details page. You can also find images and similar parts to 3-640663-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640663-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640663-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640663-1 fall under?
The 3-640663-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-640663-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640663-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640663-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640663-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for 3-640663-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640663-1 often in real-time on the comparison pages.
What if I can't find stock of 3-640663-1?
You can fill out our help required form which you can use to request a quote for 3-640663-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.