Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0359
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0360
|
9,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
30,756
in stock
|
Buy Now | |
Future Electronics
from US$0.0476
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.0359
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0480
|
9,000
in stock
|
Buy Now | |
element14
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0450
|
-
|
Buy Now | |
Boersig
from US$0.0440
|
-
|
Buy Now | |
Distrelec
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Finish | Bright |
Terminal Angle | Straight |
Stud Hole | No |
Contact Plating Material | Tin |
Terminal Size | Miniature |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Terminal Type | PCB Pin |
PCB Hole Diameter | .055in, 1.4mm |
Extension Below Board | .145in, 3.68mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .04 – .1in, 1.02 – 2.54mm |
Height Above PC Board | .053in, 1.35mm |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Support | With |
Comment | Machine applied applicator required., No hand tools available., Higher tensile available with nose crimp., Not available in loose piece. |
Packaging Method | Reel |
Packaging Quantity | 9000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI AMP-IN 26-22 SN/PHBZ PCB Terminal Type: PCB Pin PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in PCB Hole Diameter: 1.4 mm PCB Hole Diameter: .055 in PCB Pin 1.57 mm .062" 1.4 mm | PCB Terminal | Part Number: 3-640401-1 | Internal Number: 3-640401-1 | TE Connectivity | TE Store |
Miniature Amp In 26-22 AWG Phosphor Bronze Terminal | Future Electronics |
3-640401-1 Rohs Compliant: Yes |Amp Te Connectivity 3-640401-1 | Newark Electronics |
Contact PIN Solder ST Thru-Hole Strip | Avnet America |
MINI AMP-IN 26-22 SN/PHBZ | TTI Europe |
TE Connectivity MINI AMP-IN 26-22 SN/PHBZ Connector Acce | Distrelec |
Where can I find additional details, specifications and documents for a 3-640401-1?
Additional datasheets, footprints and schematics for 3-640401-1 are listed on our Part Details page. You can also find images and similar parts to 3-640401-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640401-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640401-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640401-1 fall under?
The 3-640401-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-640401-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640401-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640401-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640401-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 3-640401-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640401-1 often in real-time on the comparison pages.
What if I can't find stock of 3-640401-1?
You can fill out our help required form which you can use to request a quote for 3-640401-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.