Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
29,134
in stock
|
Buy Now | |
Avnet America
from US$0.0214
|
791,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0376
|
535,364
in stock
|
Buy Now | |
Future Electronics
from US$0.0349
|
231,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0347
|
126,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0376
|
89,227
in stock
|
Buy Now | |
element14
from US$0.07
|
75,485
in stock
|
Buy Now | |
Farnell
from US$0.05
|
55,076
in stock
|
Buy Now | |
TE Store
from US$0.06
|
34,576
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
33,915
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
21,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0381
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0442
|
21,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
7,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0370
|
-
|
Buy Now | |
Boersig
from US$0.0387
|
-
|
Buy Now | |
Sager
from US$0.0365
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Type | Socket |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 6.5A |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material Finish | Bright |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Thickness | 80µin, 2.03µm |
Wire Contact Termination Area Plating Material Thickness | .2µm |
Wire Contact Termination Area Plating Material Finish | Bright |
Contact Underplating Material | Nickel |
Wire Size | 24 – 18AWG, .2 – .9mm² |
Accepts Wire Insulation Diameter Range | 2.8mm, .11in |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Use With | SL-156 Housings |
Circuit Application | Signal |
Comment | Recommended for 1 thru 12 position housings. |
Packaging Quantity | 7500 |
Packaging Method | Reel |
実装方法 | Reel |
Connector System | Wire-to-Board, Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Applied Pressure | High |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
SL-156 Series 18-24 AWG Wire to Cable Crimp Socket Contact | Future Electronics |
045 POST CONT AWG18-24 | TTI Europe |
CONTACT, RECEPTACLE, 24-18AWG, CRIMP | element14 |
CONTACT, FEMALE, 24AWG | Farnell |
045 POST CONT 0126PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Wire-To-Board Connector Contacts: Socket & Wire Size 30-16 Awg & Sl 156 | Part Number: 3-640252-1 | Internal Number: 3-640252-1 | TE Connectivity | TE Store |
SL-156 PCB Conn Contact, Female, Crimp, Tin over Nickel Plating 18 to 24 AWG | TE Connectivity 3-640252-1 | RS Americas |
Contact 18-24awg brass H/F Strip | RS |
Skt 24-18 Br/Sn Reel Of 7000 |Amp Te Connectivity 3-640252-1 | Newark Electronics |
SKT 24-18 BR/SN Reel of 7000 | Rapid Electronics |
TE Connectivity - AMP Wire-to-Board 045 PT CONT 0126PTPBR | Distrelec |
Headers & Wire Housings SKT 24-18 BR/SN Reel of 7000 | Sager |
Status: | Unknown |
---|---|
Series: | SL-156 Series |
RoHS: | Unknown |
Product Range | SL-156 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | SL-156 Series Housing Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Bright Tin |
Cable Diameter Max | 2.79mm |
Cable Diameter Min | 0.5mm |
Contact Termination | Crimp |
Gender | Receptacle |
Material | Brass |
Wire Area Size Max | 0.9mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 18AWG |
Wire Size (AWG) | 24AWG to 18AWG |
Where can I find additional details, specifications and documents for a 3-640252-1?
Additional datasheets, footprints and schematics for 3-640252-1 are listed on our Part Details page. You can also find images and similar parts to 3-640252-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640252-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640252-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640252-1 fall under?
The 3-640252-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-640252-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640252-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640252-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640252-1 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Future Electronics, TTI Europe and Heilind Electronics Asia have stock available or on a lead time for 3-640252-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640252-1 often in real-time on the comparison pages.
What if I can't find stock of 3-640252-1?
You can fill out our help required form which you can use to request a quote for 3-640252-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.