Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TTI Europe
from US$0.05
|
190,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
30,857
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
20,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Finish | Bright |
---|---|
Plating Material | Pre-Tin |
Stud Hole | No |
Terminal Angle | Straight |
Terminal Size | Miniature |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | PCB Pin |
Terminal & Splice Type | Pin |
Wire Insulation Diameter (Max) | 2.54mm, .1in |
Height Above PC Board | .053in, 1.35mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
PCB Thickness (Recommended) | 1.57mm, .062in |
Extension Below Board | 3.43mm, .135in |
PCB Hole Diameter | 1.4mm, .055in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
Wire Insulation Support | With |
Comment | Machine applied applicator required., No hand tools available., Not available in loose piece. |
Packaging Method | Box |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
AMP-IN, MINI 26-22 008PTLPHBZ PCB Terminal Type: PCB Pin PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in PCB Hole Diameter: 1.4 mm PCB Hole Diameter: .055 in PCB Pin 1.57 mm .062" 1.4 mm | PCB Terminal | Part Number: 3-640108-1 | Internal Number: 3-640108-1 | TE Connectivity | TE Store |
TE Connectivity - AMP AMP-IN MINI 26-22 008PTLPHBZ | Distrelec |
3-640108-1 Rohs Compliant: Yes |Amp Te Connectivity 3-640108-1 | Newark Electronics |
Miniature Terminal 22-26AWG 6.35mm 3.68mm Bright Tin Strip | Avnet America |
Miniature Amp In 26-22 AWG Phosphor Bronze Terminal | Future Electronics |
AMP-IN PCB Connector Contact, Male, Crimp, Tin Plating 26 to 22 AWG | TE Connectivity 3-640108-1 | RS Americas |
TERMINAL, MINIATURE, 26-22AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Phosphor Bronze |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 3-640108-1?
Additional datasheets, footprints and schematics for 3-640108-1 are listed on our Part Details page. You can also find images and similar parts to 3-640108-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640108-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640108-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640108-1 fall under?
The 3-640108-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-640108-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640108-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640108-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640108-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 3-640108-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640108-1 often in real-time on the comparison pages.
What if I can't find stock of 3-640108-1?
You can fill out our help required form which you can use to request a quote for 3-640108-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.