Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material | Tin |
---|---|
PCB Contact Termination Area Plating Material Thickness | 80 – 200µin, 2.032 – 5.08µm |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 2.032 – 5.08µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Orientation | Straight |
Contact Type | Hermaphroditic |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Accepts Wire Insulation Diameter Range | .11in, 2.79mm |
Wire Size | .2 – .8mm², 24 – 18AWG |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Retention | Without |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Crimp Snap-In |
Packaging Quantity | 6000 |
実装方法 | Reel |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
BIF-LEAF CONT CR/SNAP SN/BR Contact Type: Hermaphroditic Contact Mating Area Plating Material: Tin Contact Retention Type Within Housing: Snap-In Wire Size: 24 – 18 AWG Wire Size: .2 – .8 mm² Hermaphroditic Tin Snap-In 24 – 18 AWG | Connector Contact | Part Number: 3-61668-1 | Internal Number: 3-61668-1 | TE Connectivity | TE Store |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 3-61668-1?
Additional datasheets, footprints and schematics for 3-61668-1 are listed on our Part Details page. You can also find images and similar parts to 3-61668-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-61668-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-61668-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-61668-1 fall under?
The 3-61668-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 3-61668-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-61668-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-61668-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-61668-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 3-61668-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-61668-1 often in real-time on the comparison pages.
What if I can't find stock of 3-61668-1?
You can fill out our help required form which you can use to request a quote for 3-61668-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.