Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Thickness | 38µm |
---|---|
Plating Material | Gold |
Terminal Angle | Straight |
Stud Hole | No |
Mating Pin Diameter | 1.47mm, .058in |
Underplating Material | Nickel |
Terminal & Splice Type | Pin |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Terminal Orientation | Straight |
Receptacle Terminal Stock Thickness | .25mm, .01in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Height Above PC Board | .212in, 5.33mm |
Extension Below Board | .94mm, .037in |
PCB Hole Diameter | .055 – .061in, 1.4 – 1.55mm |
Wire Insulation Support | Without |
Packaging Method | Loose Piece |
Packaging Quantity | 10000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.058 Dia Pin Pc Au/Phbz Lf |Amp Te Connectivity 3-60973-2 | Newark Electronics |
Pin Terminal Gold Strip | Avnet America |
Where can I find additional details, specifications and documents for a 3-60973-2?
Additional datasheets, footprints and schematics for 3-60973-2 are listed on our Part Details page. You can also find images and similar parts to 3-60973-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-60973-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-60973-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-60973-2 fall under?
The 3-60973-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-60973-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-60973-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-60973-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-60973-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 3-60973-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-60973-2 often in real-time on the comparison pages.
What if I can't find stock of 3-60973-2?
You can fill out our help required form which you can use to request a quote for 3-60973-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.