Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42934-8789 |
Finish | Bright |
---|---|
Plating Material | Tin |
Plating Thickness | 150µin |
Terminal Angle | Straight |
Stud Hole | No |
Mating Pin Diameter | 1.47mm, .058in |
Underplating Material | Brass |
Terminal & Splice Type | Pin |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
PCB Hole Diameter | .059 – .062in, 1.5 – 1.57mm |
Height Above PC Board | .19in, 4.76mm |
Extension Below Board | 2.58mm, .112in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Wire Insulation Support | Without |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminals .058 DIA PIN TPBR | Rapid Electronics |
TE Connectivity - AMP PCB Terminal .058 DIA PIN TPBR | Distrelec |
Tab Size - Metric:- | Newark Electronics |
.058 DIA PIN TPBR | TE Connectivity 3-60599-1 | RS Americas |
PC PIN PIN 8.94mm 2.79mm Bright Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP EDGE Series |
RoHS: | Unknown |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 2.79mm |
Terminal Plating | Tin |
Overall Length | 8.95mm |
Length - Below Flange | 4.18mm |
Product Range | AMP EDGE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-60599-1?
Additional datasheets, footprints and schematics for 3-60599-1 are listed on our Part Details page. You can also find images and similar parts to 3-60599-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-60599-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-60599-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-60599-1 fall under?
The 3-60599-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 3-60599-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-60599-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-60599-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-60599-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for 3-60599-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-60599-1 often in real-time on the comparison pages.
What if I can't find stock of 3-60599-1?
You can fill out our help required form which you can use to request a quote for 3-60599-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.