Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Preloaded | No |
---|---|
Number of Positions | 47 |
Contact Type | Blade |
Housing Material | Diallyl Phthalate |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Ears | With |
Connector & Contact Terminates To | Wire & Cable |
47 Amp Blade Rcpt Hsg Rohs Compliant: Yes |Amp Te Connectivity 3-582307-1 | Newark Electronics |
Conn Housing RCP 47 POS Crimp ST Panel Mount | Avnet America |
Standard Card Edge Connectors 47 AMP BLADE RCPT HSG | Sager |
Where can I find additional details, specifications and documents for a 3-582307-1?
Additional datasheets, footprints and schematics for 3-582307-1 are listed on our Part Details page. You can also find images and similar parts to 3-582307-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-582307-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-582307-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-582307-1 fall under?
The 3-582307-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-582307-1 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-582307-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-582307-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-582307-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 3-582307-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-582307-1 often in real-time on the comparison pages.
What if I can't find stock of 3-582307-1?
You can fill out our help required form which you can use to request a quote for 3-582307-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.