Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$504.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$682.85
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$736.55
|
460
in stock
|
Buy Now | |
Rapid Electronics
from US$741.58
|
460
in stock
|
Buy Now | |
Chip One Stop
from US$504.00
|
460
in stock
|
Buy Now | |
Farnell
from US$784.17
|
368
in stock
|
Buy Now | |
Avnet America
from US$609.09
|
-
|
Buy Now | |
Sager
from US$903.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 41 |
Preloaded | Yes |
Contact Type | Blade |
Contact Base Material | Gilding Metal |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.6mm, .063in |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Mounting Ears | With |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.05mm, .12in |
Standard Card Edge Conn 41 Amp Blade Hdr Assy |Amp Te Connectivity 3-582152-5 | Newark Electronics |
Standard Card Edge Conn 41 AMP BLADE HDR ASSY | Rapid Electronics |
TE Connectivity 41 AMP BLADE HDR ASSY Standard Card Edge Connectors 41 AMP BLADE HDR ASSY | Distrelec |
PLUG HOUSING, 41POS, DIALLYL PHTHALATE | Farnell |
Conn Printed Circuit Edge Connector PL 41 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Standard Card Edge Connectors 41 AMP BLADE HDR ASSY | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 3-582152-5?
Additional datasheets, footprints and schematics for 3-582152-5 are listed on our Part Details page. You can also find images and similar parts to 3-582152-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-582152-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-582152-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-582152-5 fall under?
The 3-582152-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-582152-5 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-582152-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-582152-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-582152-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-582152-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-582152-5 often in real-time on the comparison pages.
What if I can't find stock of 3-582152-5?
You can fill out our help required form which you can use to request a quote for 3-582152-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.