Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 35 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Gilding Metal |
Contact Type | Blade |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | Diallyl Phthalate |
Mounting Ears | With |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .12in, 3.05mm |
35 Amp Blade Hdr Assy |Amp Te Connectivity 3-582152-4 | Newark Electronics |
Conn Printed Circuit Edge Connector PL 35 POS 5.08mm Solder RA Thru-Hole | Avnet America |
Standard Card Edge Connectors 35AMP BLADE HDR ASSY | Sager |
Where can I find additional details, specifications and documents for a 3-582152-4?
Additional datasheets, footprints and schematics for 3-582152-4 are listed on our Part Details page. You can also find images and similar parts to 3-582152-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-582152-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-582152-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-582152-4 fall under?
The 3-582152-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-582152-4 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-582152-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-582152-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-582152-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 3-582152-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-582152-4 often in real-time on the comparison pages.
What if I can't find stock of 3-582152-4?
You can fill out our help required form which you can use to request a quote for 3-582152-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.